Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 11 |
Keying | Key Polarization D |
Contact Type | Socket |
Contact Layout Arrangement | 8 – 11 |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Alignment | With |
Polarization Code | D |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 8 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD608-11SD?
Additional datasheets, footprints and schematics for ASDD608-11SD are listed on our Part Details page. You can also find images and similar parts to ASDD608-11SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD608-11SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD608-11SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD608-11SD fall under?
The ASDD608-11SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD608-11SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD608-11SD you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD608-11SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD608-11SD have stock available?
There is no stock from authorised distributors for ASDD608-11SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD608-11SD often in real-time on the comparison pages.
What if I can't find stock of ASDD608-11SD?
You can fill out our help required form which you can use to request a quote for ASDD608-11SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.