Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 11 |
Keying | Key Polarization D |
Contact Type | Pin |
Contact Layout Arrangement | 8 – 11 |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Mating Alignment | With |
Polarization Code | D |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Coupling Ring |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Shell Size | 8 |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD608-11PD?
Additional datasheets, footprints and schematics for ASDD608-11PD are listed on our Part Details page. You can also find images and similar parts to ASDD608-11PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD608-11PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD608-11PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD608-11PD fall under?
The ASDD608-11PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD608-11PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD608-11PD you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD608-11PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD608-11PD have stock available?
There is no stock from authorised distributors for ASDD608-11PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD608-11PD often in real-time on the comparison pages.
What if I can't find stock of ASDD608-11PD?
You can fill out our help required form which you can use to request a quote for ASDD608-11PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.