Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Number of Positions | 11 |
Factory Installed Backshell | No |
Keying | Key Polarization A |
Contact Type | Pin |
Contact Layout Arrangement | 8 – 11 |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Size | 8 |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD608-11PA?
Additional datasheets, footprints and schematics for ASDD608-11PA are listed on our Part Details page. You can also find images and similar parts to ASDD608-11PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD608-11PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD608-11PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD608-11PA fall under?
The ASDD608-11PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD608-11PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD608-11PA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD608-11PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD608-11PA have stock available?
There is no stock from authorised distributors for ASDD608-11PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD608-11PA often in real-time on the comparison pages.
What if I can't find stock of ASDD608-11PA?
You can fill out our help required form which you can use to request a quote for ASDD608-11PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.