Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | Yes |
Number of Positions | 64 |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Pin |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | A |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 14 |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Board |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD214-64PA-975A?
Additional datasheets, footprints and schematics for ASDD214-64PA-975A are listed on our Part Details page. You can also find images and similar parts to ASDD214-64PA-975A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD214-64PA-975A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD214-64PA-975A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD214-64PA-975A fall under?
The ASDD214-64PA-975A is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD214-64PA-975A when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD214-64PA-975A you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD214-64PA-975A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD214-64PA-975A have stock available?
There is no stock from authorised distributors for ASDD214-64PA-975A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD214-64PA-975A often in real-time on the comparison pages.
What if I can't find stock of ASDD214-64PA-975A?
You can fill out our help required form which you can use to request a quote for ASDD214-64PA-975A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.