Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Keying | Keyway Polarization N |
Number of Positions | 41 |
Factory Installed Backshell | No |
Preloaded | Yes |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Pin |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Board |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD212-41PN?
Additional datasheets, footprints and schematics for ASDD212-41PN are listed on our Part Details page. You can also find images and similar parts to ASDD212-41PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD212-41PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD212-41PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD212-41PN fall under?
The ASDD212-41PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD212-41PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD212-41PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD212-41PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD212-41PN have stock available?
There is no stock from authorised distributors for ASDD212-41PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD212-41PN often in real-time on the comparison pages.
What if I can't find stock of ASDD212-41PN?
You can fill out our help required form which you can use to request a quote for ASDD212-41PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.