Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | Yes |
Number of Positions | 11 |
Contact Type | Pin |
Contact Layout Arrangement | 8 – 11 |
Mating Retention | With |
Flange | 2 Hole Flange |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Assembly Type | Electrical Connector |
Shell Size | 8 |
Connector Style | Receptacle |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD208-11PN?
Additional datasheets, footprints and schematics for ASDD208-11PN are listed on our Part Details page. You can also find images and similar parts to ASDD208-11PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD208-11PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD208-11PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD208-11PN fall under?
The ASDD208-11PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD208-11PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD208-11PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD208-11PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD208-11PN have stock available?
There is no stock from authorised distributors for ASDD208-11PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD208-11PN often in real-time on the comparison pages.
What if I can't find stock of ASDD208-11PN?
You can fill out our help required form which you can use to request a quote for ASDD208-11PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.