Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Number of Positions | 41 |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 41 |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Flange | Without |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Size | 12 |
Shell Type | Metal |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD112-41PN?
Additional datasheets, footprints and schematics for ASDD112-41PN are listed on our Part Details page. You can also find images and similar parts to ASDD112-41PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD112-41PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD112-41PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD112-41PN fall under?
The ASDD112-41PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD112-41PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD112-41PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD112-41PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD112-41PN have stock available?
There is no stock from authorised distributors for ASDD112-41PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD112-41PN often in real-time on the comparison pages.
What if I can't find stock of ASDD112-41PN?
You can fill out our help required form which you can use to request a quote for ASDD112-41PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.