Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 23 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 23 |
Assembly Length | 20.25mm |
Wire Size | 24AWG |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Flange | Without |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 10 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD110-23PN?
Additional datasheets, footprints and schematics for ASDD110-23PN are listed on our Part Details page. You can also find images and similar parts to ASDD110-23PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD110-23PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD110-23PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD110-23PN fall under?
The ASDD110-23PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD110-23PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD110-23PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD110-23PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD110-23PN have stock available?
There is no stock from authorised distributors for ASDD110-23PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD110-23PN often in real-time on the comparison pages.
What if I can't find stock of ASDD110-23PN?
You can fill out our help required form which you can use to request a quote for ASDD110-23PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.