Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Entry Style | Rear Insertion |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 23 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 23 |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Product Type | Connector |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD110-23PA?
Additional datasheets, footprints and schematics for ASDD110-23PA are listed on our Part Details page. You can also find images and similar parts to ASDD110-23PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD110-23PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD110-23PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD110-23PA fall under?
The ASDD110-23PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD110-23PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD110-23PA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD110-23PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD110-23PA have stock available?
There is no stock from authorised distributors for ASDD110-23PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD110-23PA often in real-time on the comparison pages.
What if I can't find stock of ASDD110-23PA?
You can fill out our help required form which you can use to request a quote for ASDD110-23PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.