Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Keying | Keyway Polarization B |
Number of Positions | 64 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Socket |
Assembly Length | 20.25mm |
Wire Size | 24AWG |
Polarization Code | B |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD014-64SB?
Additional datasheets, footprints and schematics for ASDD014-64SB are listed on our Part Details page. You can also find images and similar parts to ASDD014-64SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD014-64SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD014-64SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD014-64SB fall under?
The ASDD014-64SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD014-64SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD014-64SB you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD014-64SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD014-64SB have stock available?
There is no stock from authorised distributors for ASDD014-64SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD014-64SB often in real-time on the comparison pages.
What if I can't find stock of ASDD014-64SB?
You can fill out our help required form which you can use to request a quote for ASDD014-64SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.