Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection | With |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Number of Positions | 64 |
Keying | Keyway Polarization U |
Factory Installed Backshell | No |
Preloaded | No |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Pin |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Polarization Code | U |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 14 |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD014-64PU?
Additional datasheets, footprints and schematics for ASDD014-64PU are listed on our Part Details page. You can also find images and similar parts to ASDD014-64PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD014-64PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD014-64PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD014-64PU fall under?
The ASDD014-64PU is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD014-64PU when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD014-64PU you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD014-64PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD014-64PU have stock available?
There is no stock from authorised distributors for ASDD014-64PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD014-64PU often in real-time on the comparison pages.
What if I can't find stock of ASDD014-64PU?
You can fill out our help required form which you can use to request a quote for ASDD014-64PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.