Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Number of Positions | 23 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization B |
Contact Layout Arrangement | 10 – 23 |
Contact Type | Pin |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | B |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Product Type | Connector |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD010-23PB?
Additional datasheets, footprints and schematics for ASDD010-23PB are listed on our Part Details page. You can also find images and similar parts to ASDD010-23PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD010-23PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD010-23PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD010-23PB fall under?
The ASDD010-23PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD010-23PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD010-23PB you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD010-23PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD010-23PB have stock available?
There is no stock from authorised distributors for ASDD010-23PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD010-23PB often in real-time on the comparison pages.
What if I can't find stock of ASDD010-23PB?
You can fill out our help required form which you can use to request a quote for ASDD010-23PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.