ASDAIG-48.000MHZ-X-K-T Abracon Parts by Abracon

OSC AEC-Q200 48MHZ HCMOS 2.5MM X 2MM

Status: Unknown
Series: ASDAIG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
692
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
692
in stock
Buy Now
Logo for element14
element14
from US$0.97
692
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.89
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 48MHz
Frequency Stability + / - 30ppm
Oscillator Case SMD 2.5mm x 2mm
Supply Voltage Nom 3.3V
Product Range ASDAIG Series
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Oscillator Output Compatibility HCMOS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Osc, Aec-Q200, 48Mhz, Hcmos, 2.5Mm X 2Mm | Newark Electronics
OSC, AEC-Q200, 48MHZ, HCMOS, 2.5MM X 2MM | element14
Oscillator, HCMOS, 48 MHz, 48 MHz, 30 ppm, SMD, 2.5mm x 2mm, 3.3 V, ASDAIG Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASDAIG-48.000MHZ-X-K-T?

Additional datasheets, footprints and schematics for ASDAIG-48.000MHZ-X-K-T are listed on our Part Details page. You can also find images and similar parts to ASDAIG-48.000MHZ-X-K-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASDAIG-48.000MHZ-X-K-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDAIG-48.000MHZ-X-K-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASDAIG-48.000MHZ-X-K-T fall under?

The ASDAIG-48.000MHZ-X-K-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ASDAIG-48.000MHZ-X-K-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASDAIG-48.000MHZ-X-K-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASDAIG-48.000MHZ-X-K-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASDAIG-48.000MHZ-X-K-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ASDAIG-48.000MHZ-X-K-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASDAIG-48.000MHZ-X-K-T often in real-time on the comparison pages.

What if I can't find stock of ASDAIG-48.000MHZ-X-K-T?

You can fill out our help required form which you can use to request a quote for ASDAIG-48.000MHZ-X-K-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay