Status: | Unknown |
---|---|
Series: | ASDAIG Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASDAIG Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2019) |
Osc, Aec-Q200, 26Mhz, Hcmos, 2.5Mm X 2Mm | Newark Electronics |
OSC, AEC-Q200, 26MHZ, HCMOS, 2.5MM X 2MM | element14 |
Oscillator, HCMOS, 26 MHz, 26 MHz, 30 ppm, SMD, 2.5mm x 2mm, 3.3 V, ASDAIG Series | Avnet America |
Where can I find additional details, specifications and documents for a ASDAIG-26.000MHZ-X-K-T?
Additional datasheets, footprints and schematics for ASDAIG-26.000MHZ-X-K-T are listed on our Part Details page. You can also find images and similar parts to ASDAIG-26.000MHZ-X-K-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDAIG-26.000MHZ-X-K-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDAIG-26.000MHZ-X-K-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDAIG-26.000MHZ-X-K-T fall under?
The ASDAIG-26.000MHZ-X-K-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASDAIG-26.000MHZ-X-K-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDAIG-26.000MHZ-X-K-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDAIG-26.000MHZ-X-K-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDAIG-26.000MHZ-X-K-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ASDAIG-26.000MHZ-X-K-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDAIG-26.000MHZ-X-K-T often in real-time on the comparison pages.
What if I can't find stock of ASDAIG-26.000MHZ-X-K-T?
You can fill out our help required form which you can use to request a quote for ASDAIG-26.000MHZ-X-K-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.