Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Insulation Material | PTFE/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Factory Installed Backshell | No |
Number of Positions | 1 |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Type | Pin |
Assembly Length | 29mm |
Mating Retention | With |
Polarization Code | N |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Shell Size | 3 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASCX003-1PN-050?
Additional datasheets, footprints and schematics for ASCX003-1PN-050 are listed on our Part Details page. You can also find images and similar parts to ASCX003-1PN-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASCX003-1PN-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASCX003-1PN-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASCX003-1PN-050 fall under?
The ASCX003-1PN-050 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASCX003-1PN-050 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASCX003-1PN-050 you can contact the distributor directly for product support, shipping queries etc.
Is the ASCX003-1PN-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASCX003-1PN-050 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASCX003-1PN-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASCX003-1PN-050 often in real-time on the comparison pages.
What if I can't find stock of ASCX003-1PN-050?
You can fill out our help required form which you can use to request a quote for ASCX003-1PN-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.