Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Panel Gasket | No |
Number of Positions | 6 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
Operating Voltage | 300VDC, 400VAC |
Contact Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Keyed |
Product Type | Connector |
Connector Style | Plug |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 170°C, -67 – 338°F |
Where can I find additional details, specifications and documents for a ASC605-06PE?
Additional datasheets, footprints and schematics for ASC605-06PE are listed on our Part Details page. You can also find images and similar parts to ASC605-06PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASC605-06PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASC605-06PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASC605-06PE fall under?
The ASC605-06PE is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASC605-06PE when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASC605-06PE you can contact the distributor directly for product support, shipping queries etc.
Is the ASC605-06PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASC605-06PE have stock available?
There is no stock from authorised distributors for ASC605-06PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASC605-06PE often in real-time on the comparison pages.
What if I can't find stock of ASC605-06PE?
You can fill out our help required form which you can use to request a quote for ASC605-06PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.