Status: | Unknown |
---|---|
Series: | ASC Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 150kohm |
Product Range | ASC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Surface Mount Device |
Resistor Terminals | Wraparound |
Surface Mount Chip Resistor, Thick Film, Asc Series, 150 Kohm, 750 Mw, 1%, 200 V Rohs Compliant: Yes |Tt Electronics/welwyn ASC2010-150KFT4 | Newark Electronics |
RES, 150K, 1%, 0.75W, 2010, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a ASC2010-150KFT4?
Additional datasheets, footprints and schematics for ASC2010-150KFT4 are listed on our Part Details page. You can also find images and similar parts to ASC2010-150KFT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASC2010-150KFT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASC2010-150KFT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASC2010-150KFT4 fall under?
The ASC2010-150KFT4 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ASC2010-150KFT4 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASC2010-150KFT4 you can contact the distributor directly for product support, shipping queries etc.
Is the ASC2010-150KFT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASC2010-150KFT4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ASC2010-150KFT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASC2010-150KFT4 often in real-time on the comparison pages.
What if I can't find stock of ASC2010-150KFT4?
You can fill out our help required form which you can use to request a quote for ASC2010-150KFT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.