Status: | Unknown |
---|---|
Series: | ASC Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 220ohm |
Product Range | ASC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Thick Film Resistor, Asc Series, 220 Ohm, 0.1 W, - 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn ASC0603-220RFT5 | Newark Electronics |
RES, 220R, 1%, 0.1W, 0603, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a ASC0603-220RFT5?
Additional datasheets, footprints and schematics for ASC0603-220RFT5 are listed on our Part Details page. You can also find images and similar parts to ASC0603-220RFT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASC0603-220RFT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASC0603-220RFT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASC0603-220RFT5 fall under?
The ASC0603-220RFT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ASC0603-220RFT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASC0603-220RFT5 you can contact the distributor directly for product support, shipping queries etc.
Is the ASC0603-220RFT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASC0603-220RFT5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ASC0603-220RFT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASC0603-220RFT5 often in real-time on the comparison pages.
What if I can't find stock of ASC0603-220RFT5?
You can fill out our help required form which you can use to request a quote for ASC0603-220RFT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.