Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.54
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$151.54
|
-
|
Buy Now |
Cable Length - Metric | 10m |
---|---|
Cable Length - Imperial | 393.7" |
Connector Type A | M12 Socket |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ASB-R 4/LED 5-4-328/10M?
Additional datasheets, footprints and schematics for ASB-R 4/LED 5-4-328/10M are listed on our Part Details page. You can also find images and similar parts to ASB-R 4/LED 5-4-328/10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASB-R 4/LED 5-4-328/10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASB-R 4/LED 5-4-328/10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASB-R 4/LED 5-4-328/10M fall under?
The ASB-R 4/LED 5-4-328/10M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to ASB-R 4/LED 5-4-328/10M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASB-R 4/LED 5-4-328/10M you can contact the distributor directly for product support, shipping queries etc.
Is the ASB-R 4/LED 5-4-328/10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASB-R 4/LED 5-4-328/10M have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for ASB-R 4/LED 5-4-328/10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASB-R 4/LED 5-4-328/10M often in real-time on the comparison pages.
What if I can't find stock of ASB-R 4/LED 5-4-328/10M?
You can fill out our help required form which you can use to request a quote for ASB-R 4/LED 5-4-328/10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.