Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | RJ45 Plug, RJ45 Plug |
---|---|
Connector Type B | 90° M12 Receptacle x2 |
No. of Positions | 4 Positions |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.84ft |
RoHS Compliant | Yes |
Splitter, Double Ended, M12 | Newark Electronics |
Where can I find additional details, specifications and documents for a ASB2-RKWT 4/3-632/3M?
Additional datasheets, footprints and schematics for ASB2-RKWT 4/3-632/3M are listed on our Part Details page. You can also find images and similar parts to ASB2-RKWT 4/3-632/3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASB2-RKWT 4/3-632/3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASB2-RKWT 4/3-632/3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASB2-RKWT 4/3-632/3M fall under?
The ASB2-RKWT 4/3-632/3M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to ASB2-RKWT 4/3-632/3M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASB2-RKWT 4/3-632/3M you can contact the distributor directly for product support, shipping queries etc.
Is the ASB2-RKWT 4/3-632/3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASB2-RKWT 4/3-632/3M have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for ASB2-RKWT 4/3-632/3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASB2-RKWT 4/3-632/3M often in real-time on the comparison pages.
What if I can't find stock of ASB2-RKWT 4/3-632/3M?
You can fill out our help required form which you can use to request a quote for ASB2-RKWT 4/3-632/3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.