ASAKMPD5-32.768KHZ-T3 Abracon Parts by Abracon

OSCILLATOR 32.768KHZ CMOS 1.6 X 1.2MM

Status: Unknown
Series: ASAKMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.23

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$3.23
2,725
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Frequency Stability + / - 15ppm
Oscillator Case SMD 1.6mm x 1.2mm
Supply Voltage Nom 2.5V
Product Range ASAKMP Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Oscillator, 32.768Khz, Cmos, 1.6 X 1.2Mm | Newark Electronics
Oscillator, 32.768 kHz, 15 ppm, SMD, 1.6mm x 1.2mm, CMOS, 2.5 V, ASAKMP Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASAKMPD5-32.768KHZ-T3?

Additional datasheets, footprints and schematics for ASAKMPD5-32.768KHZ-T3 are listed on our Part Details page. You can also find images and similar parts to ASAKMPD5-32.768KHZ-T3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASAKMPD5-32.768KHZ-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASAKMPD5-32.768KHZ-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASAKMPD5-32.768KHZ-T3 fall under?

The ASAKMPD5-32.768KHZ-T3 is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ASAKMPD5-32.768KHZ-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASAKMPD5-32.768KHZ-T3 you can contact the distributor directly for product support, shipping queries etc.

Is the ASAKMPD5-32.768KHZ-T3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASAKMPD5-32.768KHZ-T3 have stock available?

Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for ASAKMPD5-32.768KHZ-T3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASAKMPD5-32.768KHZ-T3 often in real-time on the comparison pages.

What if I can't find stock of ASAKMPD5-32.768KHZ-T3?

You can fill out our help required form which you can use to request a quote for ASAKMPD5-32.768KHZ-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay