Status: | Unknown |
---|---|
Series: | ASAKMP Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 15ppm |
Oscillator Case | SMD, 1.6mm x 1.2mm |
Supply Voltage Nom | 1.8V |
Product Range | ASAKMP Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ASAKMPC6-32.768KHZ-T3?
Additional datasheets, footprints and schematics for ASAKMPC6-32.768KHZ-T3 are listed on our Part Details page. You can also find images and similar parts to ASAKMPC6-32.768KHZ-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASAKMPC6-32.768KHZ-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASAKMPC6-32.768KHZ-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASAKMPC6-32.768KHZ-T3 fall under?
The ASAKMPC6-32.768KHZ-T3 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASAKMPC6-32.768KHZ-T3 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASAKMPC6-32.768KHZ-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the ASAKMPC6-32.768KHZ-T3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASAKMPC6-32.768KHZ-T3 have stock available?
There is no stock from authorised distributors for ASAKMPC6-32.768KHZ-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASAKMPC6-32.768KHZ-T3 often in real-time on the comparison pages.
What if I can't find stock of ASAKMPC6-32.768KHZ-T3?
You can fill out our help required form which you can use to request a quote for ASAKMPC6-32.768KHZ-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.