Status: | Unknown |
---|---|
Series: | ASAK Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
749
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
3,000
in stock
|
Buy Now | |
RS
from US$1.13
|
2,875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
900
in stock
|
Buy Now | |
element14
from US$1.06
|
749
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 2mm x 1.6mm |
Supply Voltage Nom | 3.3V |
Product Range | ASAK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
Oscillator, 32.768Khz, Smd, Lvcmos Rohs Compliant: Yes |Abracon ASAK-32.768KHZ-LRS-T | Newark Electronics |
XTAL OSC XO 32.7680KHZ LVCMOS | RS |
Standard Clock Oscillators XTAL OSC XO 32.7680KHZ | Rapid Electronics |
OSC, 32.768KHZ, 3.3V, 2MMX1.6MM, LVCMOS | element14 |
Resonator: ceramic | Transfer Multisort Elektronik |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
SMD Crystal Oscillator 0.032768MHz 3.3V 15pF 4-Pin CSMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASAK-32.768KHZ-LRS-T?
Additional datasheets, footprints and schematics for ASAK-32.768KHZ-LRS-T are listed on our Part Details page. You can also find images and similar parts to ASAK-32.768KHZ-LRS-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASAK-32.768KHZ-LRS-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASAK-32.768KHZ-LRS-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASAK-32.768KHZ-LRS-T fall under?
The ASAK-32.768KHZ-LRS-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASAK-32.768KHZ-LRS-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASAK-32.768KHZ-LRS-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASAK-32.768KHZ-LRS-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASAK-32.768KHZ-LRS-T have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for ASAK-32.768KHZ-LRS-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASAK-32.768KHZ-LRS-T often in real-time on the comparison pages.
What if I can't find stock of ASAK-32.768KHZ-LRS-T?
You can fill out our help required form which you can use to request a quote for ASAK-32.768KHZ-LRS-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.