Status: | Unknown |
---|---|
Series: | ASAK Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
2,832
in stock
|
Buy Now | |
RS
from US$1.17
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
51
in stock
|
Buy Now | |
element14
from US$1.10
|
51
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 2mm x 1.6mm |
Supply Voltage Nom | 1.8V |
Product Range | ASAK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
XTAL OSC XO 32.7680KHZ LVCMOS | RS |
Osc, 32.768Khz, 1.8V, 2Mm X 1.6Mm, Lvcmos | Newark Electronics |
OSC, 32.768KHZ, 1.8V, 2MMX1.6MM, LVCMOS | element14 |
OSCILLATORS | Future Electronics |
Crystal, 32.7680KHZ LVCMOS, SMD, oscillator, 2.0x1.6x0.7mm, ASAK Series | Abracon ASAK2-32.768KHz-LRS-T | RS Americas |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
CRYSTAL RESONATOR | Richardson RFPD |
Oscillator, 32.768 kHz, 25 ppm, SMD, 2mm x 1.6mm, LVCMOS, 1.8 V, ASAK Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASAK2-32.768KHZ-LRS-T?
Additional datasheets, footprints and schematics for ASAK2-32.768KHZ-LRS-T are listed on our Part Details page. You can also find images and similar parts to ASAK2-32.768KHZ-LRS-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASAK2-32.768KHZ-LRS-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASAK2-32.768KHZ-LRS-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASAK2-32.768KHZ-LRS-T fall under?
The ASAK2-32.768KHZ-LRS-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASAK2-32.768KHZ-LRS-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASAK2-32.768KHZ-LRS-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASAK2-32.768KHZ-LRS-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASAK2-32.768KHZ-LRS-T have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASAK2-32.768KHZ-LRS-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASAK2-32.768KHZ-LRS-T often in real-time on the comparison pages.
What if I can't find stock of ASAK2-32.768KHZ-LRS-T?
You can fill out our help required form which you can use to request a quote for ASAK2-32.768KHZ-LRS-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.