Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Feedthrough Type | No |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Flange | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Pro Cap |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 20 |
Product Type | Protective Cap |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS820?
Additional datasheets, footprints and schematics for AS820 are listed on our Part Details page. You can also find images and similar parts to AS820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS820 fall under?
The AS820 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS820 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS820 you can contact the distributor directly for product support, shipping queries etc.
Is the AS820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS820 have stock available?
There is no stock from authorised distributors for AS820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS820 often in real-time on the comparison pages.
What if I can't find stock of AS820?
You can fill out our help required form which you can use to request a quote for AS820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.