Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Feedthrough Type | No |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Pro Cap |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Shell Type | Metal |
Product Type | Protective Cap |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS812?
Additional datasheets, footprints and schematics for AS812 are listed on our Part Details page. You can also find images and similar parts to AS812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS812 fall under?
The AS812 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS812 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS812 you can contact the distributor directly for product support, shipping queries etc.
Is the AS812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS812 have stock available?
There is no stock from authorised distributors for AS812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS812 often in real-time on the comparison pages.
What if I can't find stock of AS812?
You can fill out our help required form which you can use to request a quote for AS812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.