Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
468
in stock
|
Buy Now | |
Future Electronics
from US$3.48
|
810
in stock
|
Buy Now | |
Rutronik
from US$4.36
|
135
in stock
|
Buy Now | |
Kruse
-
|
4,608
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
Farnell
from US$3.95
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | TSOP |
No. of Pins | 44Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | SRAM |
Memory Voltage Vcc | 5 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
AS7C4098A Series 4-Mbit (256 K x 16) 5 V 12 ns CMOS Static RAM - TSOP 11-44 | Future Electronics |
4M FAST SRAM 256KX16 5V 44PIN TSOP2 | RS |
SRAM 256Kx16 12ns TSOP44 5V | Rutronik |
4Mb SRAM 256K x 16 5V 44pin TSOP II 12ns Industrial Temp | Kruse |
4Mb, Sram, 256K X 16, 5V, 44Pin Tsop Ii, 12Ns, Industrial Temp, A Die |Alliance Memory AS7C4098A-12TIN | Newark Electronics |
SRAM Chip Async Single 5V 4M-Bit 256K x 16 12ns 44-Pin TSOP-II | Avnet America |
Where can I find additional details, specifications and documents for a AS7C4098A-12TIN?
Additional datasheets, footprints and schematics for AS7C4098A-12TIN are listed on our Part Details page. You can also find images and similar parts to AS7C4098A-12TIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C4098A-12TIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C4098A-12TIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C4098A-12TIN fall under?
The AS7C4098A-12TIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C4098A-12TIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C4098A-12TIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C4098A-12TIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C4098A-12TIN have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Kruse and Newark Electronics have stock available or on a lead time for AS7C4098A-12TIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C4098A-12TIN often in real-time on the comparison pages.
What if I can't find stock of AS7C4098A-12TIN?
You can fill out our help required form which you can use to request a quote for AS7C4098A-12TIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.