Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 44Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | SRAM |
Memory Voltage Vcc | 5 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
AS7C4098A Series 4-Mbit (256 K x 16) 4.5 to 5.5 V 12 ns SMT Static RAM - SOJ-44 | Future Electronics |
4Mb SRAM 256K x 16 5V 44pin SOJ 12ns Industrial Temp | Kruse |
SRAM 256Kx16 12ns SOJ44 5V | Rutronik |
4Mb, Sram, 256K X 16, 5V, 44Pin Soj, 12Ns, Industrial Temp, A Die |Alliance Memory AS7C4098A-12JIN | Newark Electronics |
SRAM Chip Async Single 5V 4M-Bit 256K x 16 12ns 44-Pin SOJ | Avnet America |
Where can I find additional details, specifications and documents for a AS7C4098A-12JIN?
Additional datasheets, footprints and schematics for AS7C4098A-12JIN are listed on our Part Details page. You can also find images and similar parts to AS7C4098A-12JIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C4098A-12JIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C4098A-12JIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C4098A-12JIN fall under?
The AS7C4098A-12JIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C4098A-12JIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C4098A-12JIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C4098A-12JIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C4098A-12JIN have stock available?
Authorised distributors including Future Electronics, Kruse, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for AS7C4098A-12JIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C4098A-12JIN often in real-time on the comparison pages.
What if I can't find stock of AS7C4098A-12JIN?
You can fill out our help required form which you can use to request a quote for AS7C4098A-12JIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.