Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TSOP |
No. of Pins | 28Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | SRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
256K SRAM 32K x 8 3.3V 28pin TSOP I 10ns Industrial Temp | Kruse |
SRAM 32Kx8 10ns TSOP28 3.3V | Rutronik |
256K, Sram, 32K X 8, 3.3V, 28Pin Tsop I, 10Ns, Industrial Temp, A Die |Alliance Memory AS7C3256A-10TIN | Newark Electronics |
AS7C3256A Series 256 kb (32 K x 8) 3 to 3.6 V 10 ns SMT Static RAM - TSOP I-28 | Future Electronics |
SRAM Chip Async Single 3.3V 256K-Bit 32K x 8 10ns 28-Pin TSOP-I | Avnet America |
Where can I find additional details, specifications and documents for a AS7C3256A-10TIN?
Additional datasheets, footprints and schematics for AS7C3256A-10TIN are listed on our Part Details page. You can also find images and similar parts to AS7C3256A-10TIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C3256A-10TIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C3256A-10TIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C3256A-10TIN fall under?
The AS7C3256A-10TIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C3256A-10TIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C3256A-10TIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C3256A-10TIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C3256A-10TIN have stock available?
Authorised distributors including Kruse, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AS7C3256A-10TIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C3256A-10TIN often in real-time on the comparison pages.
What if I can't find stock of AS7C3256A-10TIN?
You can fill out our help required form which you can use to request a quote for AS7C3256A-10TIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.