Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 64K x 16bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TSOP |
No. of Pins | 44Pins |
Access Time | 12ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | SRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
- None - | Kruse |
SRAM 64KX16 12NS TSOP44 3V | Rutronik |
Sram, 1Mb, 64K X 16, 3.3V, 44Pin 400 Mil Tsop Ii, 12Ns, Commercial Temp, B Die |Alliance Memory AS7C31026B-12TCN | Newark Electronics |
AS7C31026B Series 1-Mbit (64 K x 16) 3.3 V 12 ns CMOS Static RAM - TSOP II-44 | Future Electronics |
SRAM Chip Async Single 3.3V 1M-Bit 64K x 16 12ns 44-Pin TSOP-II | Avnet America |
Where can I find additional details, specifications and documents for a AS7C31026B-12TCN?
Additional datasheets, footprints and schematics for AS7C31026B-12TCN are listed on our Part Details page. You can also find images and similar parts to AS7C31026B-12TCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C31026B-12TCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C31026B-12TCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C31026B-12TCN fall under?
The AS7C31026B-12TCN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C31026B-12TCN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C31026B-12TCN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C31026B-12TCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C31026B-12TCN have stock available?
Authorised distributors including Kruse, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AS7C31026B-12TCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C31026B-12TCN often in real-time on the comparison pages.
What if I can't find stock of AS7C31026B-12TCN?
You can fill out our help required form which you can use to request a quote for AS7C31026B-12TCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.