Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1MB |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
SRAM 128Kx8 15ns SOJ32 85°C 5V | Rutronik |
Sram, 1Mb, 128K X 8, 5V, 32Pin Soj (400 Mil), 15Ns, Industrial Temp, Center Power, B Die |Alliance Memory AS7C1025B-15JIN | Newark Electronics |
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ | Avnet America |
Where can I find additional details, specifications and documents for a AS7C1025B-15JIN?
Additional datasheets, footprints and schematics for AS7C1025B-15JIN are listed on our Part Details page. You can also find images and similar parts to AS7C1025B-15JIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C1025B-15JIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C1025B-15JIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C1025B-15JIN fall under?
The AS7C1025B-15JIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C1025B-15JIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C1025B-15JIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C1025B-15JIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C1025B-15JIN have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AS7C1025B-15JIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C1025B-15JIN often in real-time on the comparison pages.
What if I can't find stock of AS7C1025B-15JIN?
You can fill out our help required form which you can use to request a quote for AS7C1025B-15JIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.