Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 37 |
Contact Type | Socket |
Contact Layout Arrangement | 14 – 35 |
Contact Quantity (Size 22D) | 37 |
Assembly Length | 35.65mm |
Wire Size | 22AWG |
Mating Alignment | With |
Flange | Jam Nut Flange |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 14 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS714-35SN?
Additional datasheets, footprints and schematics for AS714-35SN are listed on our Part Details page. You can also find images and similar parts to AS714-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS714-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS714-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS714-35SN fall under?
The AS714-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS714-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS714-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS714-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS714-35SN have stock available?
There is no stock from authorised distributors for AS714-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS714-35SN often in real-time on the comparison pages.
What if I can't find stock of AS714-35SN?
You can fill out our help required form which you can use to request a quote for AS714-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.