Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Plating Material | Electroless Nickel |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization D |
Preloaded | No |
Contact Layout Arrangement | 8 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 6 |
Wire Size | 22AWG |
Assembly Length | 35.65mm |
Mating Alignment | With |
Flange | Jam Nut Flange |
Polarization Code | D |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 8 |
Product Type | Connector |
Connector Style | Receptacle |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS708-35SD-3014?
Additional datasheets, footprints and schematics for AS708-35SD-3014 are listed on our Part Details page. You can also find images and similar parts to AS708-35SD-3014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS708-35SD-3014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS708-35SD-3014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS708-35SD-3014 fall under?
The AS708-35SD-3014 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS708-35SD-3014 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS708-35SD-3014 you can contact the distributor directly for product support, shipping queries etc.
Is the AS708-35SD-3014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS708-35SD-3014 have stock available?
There is no stock from authorised distributors for AS708-35SD-3014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS708-35SD-3014 often in real-time on the comparison pages.
What if I can't find stock of AS708-35SD-3014?
You can fill out our help required form which you can use to request a quote for AS708-35SD-3014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.