Status: | Unknown |
---|---|
Series: | A6 Series |
RoHS: | Compliant |
Prices starting from US$29.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.87
|
No stock
|
Buy Now | |
Distrelec
from US$45.18
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$30.56
|
20
in stock
|
Buy Now | |
element14
from US$34.80
|
20
in stock
|
Buy Now | |
Farnell
from US$31.24
|
20
in stock
|
Buy Now | |
RS Americas
from US$29.38
|
10
in stock
|
Buy Now | |
Sager
from US$29.15
|
-
|
Buy Now |
Product Range | A6 Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | On |
Switch Terminals | Quick Connect |
Contact Current Max | 1A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 120V |
RoHS Compliant | Yes |
IDEC Key-Operated Switch 2CO 24 VDC / 220 VAC 2-Pos 90° Latching Function | Distrelec |
Switch, Key Operated, Dpdt, 3A, 250V | Newark Electronics |
Key switch, Round, 2position, DPDT, IP65 | IDEC Corporation AS6M-2KT2PA | RS Americas |
Key lock switch maintained 2 position | RS |
Keylock Switches 16mm Key Switch 2 Position | Sager |
Where can I find additional details, specifications and documents for a AS6M-2KT2PA?
Additional datasheets, footprints and schematics for AS6M-2KT2PA are listed on our Part Details page. You can also find images and similar parts to AS6M-2KT2PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6M-2KT2PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6M-2KT2PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6M-2KT2PA fall under?
The AS6M-2KT2PA is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to AS6M-2KT2PA when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6M-2KT2PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS6M-2KT2PA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS6M-2KT2PA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AS6M-2KT2PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6M-2KT2PA often in real-time on the comparison pages.
What if I can't find stock of AS6M-2KT2PA?
You can fill out our help required form which you can use to request a quote for AS6M-2KT2PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.