Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | TFBGA |
No. of Pins | 36Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
ALLIANCE, Asyn SRAM, 4M, 512Kx8,2.7-5.5V | RS |
SRAM 512Kx8 55ns TFBGA48 | Rutronik |
Lp Sram, 4Mb, 512K X 8, 2.7 5.5V, 36-Ball 6Mm X 8Mm Tfbga, 55Ns, Industrial Temp |Alliance Memory AS6C4008-55BIN | Newark Electronics |
AS6C4008 Series 4 Mb (512 K x 8) 2.7 to 5.5 V 55 ns SMT Static RAM - TFBGA-36 | Future Electronics |
SRAM Chip Async Single 3V 4M-Bit 512K x 8 55ns 36-Pin TF-BGA | Avnet America |
Where can I find additional details, specifications and documents for a AS6C4008-55BIN?
Additional datasheets, footprints and schematics for AS6C4008-55BIN are listed on our Part Details page. You can also find images and similar parts to AS6C4008-55BIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C4008-55BIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C4008-55BIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C4008-55BIN fall under?
The AS6C4008-55BIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C4008-55BIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C4008-55BIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C4008-55BIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C4008-55BIN have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AS6C4008-55BIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C4008-55BIN often in real-time on the comparison pages.
What if I can't find stock of AS6C4008-55BIN?
You can fill out our help required form which you can use to request a quote for AS6C4008-55BIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.