Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | TSOP |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | SRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
AS6C1008 Series 1-Mbit (128 K x 8) 3 V 55 ns CMOS Static RAM - TSOP-32 | Future Electronics |
1M LOW POWER SRAM 128KX8, 2.7-5.5V,TSOP1 | RS |
SRAM Chip Async Single 3V 1M-Bit 128K x 8 55ns 32-Pin TSOP-I | Avnet Silica |
SRAM 128Kx8 55ns TSOP32 | Rutronik |
Lp Sram1Mb, 128K X 8, 2.7 5.5V, 32Pin Tsop I (8 X 20Mm), 55Ns, Industrial Temp |Alliance Memory AS6C1008-55TIN | Newark Electronics |
Where can I find additional details, specifications and documents for a AS6C1008-55TIN?
Additional datasheets, footprints and schematics for AS6C1008-55TIN are listed on our Part Details page. You can also find images and similar parts to AS6C1008-55TIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C1008-55TIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C1008-55TIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C1008-55TIN fall under?
The AS6C1008-55TIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C1008-55TIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C1008-55TIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C1008-55TIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C1008-55TIN have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Rutronik and Newark Electronics have stock available or on a lead time for AS6C1008-55TIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C1008-55TIN often in real-time on the comparison pages.
What if I can't find stock of AS6C1008-55TIN?
You can fill out our help required form which you can use to request a quote for AS6C1008-55TIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.