Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying | Key Polarization A |
Number of Positions | 55 |
Preloaded | No |
Contact Quantity (Size 20) | 55 |
Contact Type | Pin |
Contact Layout Arrangement | 22 – 55 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 22 |
Shell Type | Metal |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS622-55PA?
Additional datasheets, footprints and schematics for AS622-55PA are listed on our Part Details page. You can also find images and similar parts to AS622-55PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS622-55PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS622-55PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS622-55PA fall under?
The AS622-55PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS622-55PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS622-55PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS622-55PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS622-55PA have stock available?
There is no stock from authorised distributors for AS622-55PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS622-55PA often in real-time on the comparison pages.
What if I can't find stock of AS622-55PA?
You can fill out our help required form which you can use to request a quote for AS622-55PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.