Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Hermetically Sealed | No |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Number of Positions | 26 |
Keying | Key Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 20) | 26 |
Contact Layout Arrangement | 16 – 26 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Sealable | Yes |
Shell Type | Metal |
Shell Size | 16 |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS616-26SA?
Additional datasheets, footprints and schematics for AS616-26SA are listed on our Part Details page. You can also find images and similar parts to AS616-26SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS616-26SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS616-26SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS616-26SA fall under?
The AS616-26SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS616-26SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS616-26SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS616-26SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS616-26SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS616-26SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS616-26SA often in real-time on the comparison pages.
What if I can't find stock of AS616-26SA?
You can fill out our help required form which you can use to request a quote for AS616-26SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.