Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Keying | Key Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 12 |
Contact Type | Pin |
Contact Quantity (Size 20) | 8 |
Contact Quantity (Size 16) | 4 |
Contact Layout Arrangement | 14 – 97 |
Assembly Length | 33.5mm |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Product Type | Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS614-97PN?
Additional datasheets, footprints and schematics for AS614-97PN are listed on our Part Details page. You can also find images and similar parts to AS614-97PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS614-97PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS614-97PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS614-97PN fall under?
The AS614-97PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS614-97PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS614-97PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS614-97PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS614-97PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS614-97PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS614-97PN often in real-time on the comparison pages.
What if I can't find stock of AS614-97PN?
You can fill out our help required form which you can use to request a quote for AS614-97PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.