Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Preloaded | No |
Keying | Key Polarization A |
Factory Installed Backshell | No |
Number of Positions | 4 |
Contact Layout Arrangement | 12 – 4 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Polarization Code | A |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Sealable | Yes |
Shell Size | 12 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
PLUG BOOT TERMIN'N TYPE 6 | Boersig |
Where can I find additional details, specifications and documents for a AS612-04SA?
Additional datasheets, footprints and schematics for AS612-04SA are listed on our Part Details page. You can also find images and similar parts to AS612-04SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-04SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-04SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-04SA fall under?
The AS612-04SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-04SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-04SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-04SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-04SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS612-04SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-04SA often in real-time on the comparison pages.
What if I can't find stock of AS612-04SA?
You can fill out our help required form which you can use to request a quote for AS612-04SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.