Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Environmental Protection | With |
Preloaded | No |
Keying | Key Polarization C |
Number of Positions | 4 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 4 |
Contact Type | Pin |
Contact Quantity (Size 16) | 4 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Retention Type | Coupling Ring |
Polarization Code | C |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 12 |
Sealable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Type | Metal |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS612-04PC?
Additional datasheets, footprints and schematics for AS612-04PC are listed on our Part Details page. You can also find images and similar parts to AS612-04PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-04PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-04PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-04PC fall under?
The AS612-04PC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-04PC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-04PC you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-04PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-04PC have stock available?
There is no stock from authorised distributors for AS612-04PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-04PC often in real-time on the comparison pages.
What if I can't find stock of AS612-04PC?
You can fill out our help required form which you can use to request a quote for AS612-04PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.