Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Number of Positions | 3 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Key Polarization B |
Contact Quantity (Size 16) | 3 |
Contact Type | Socket |
Contact Layout Arrangement | 10 – 3 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | B |
Flange | Without |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 10 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS610-03SB?
Additional datasheets, footprints and schematics for AS610-03SB are listed on our Part Details page. You can also find images and similar parts to AS610-03SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS610-03SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS610-03SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS610-03SB fall under?
The AS610-03SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS610-03SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS610-03SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS610-03SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS610-03SB have stock available?
There is no stock from authorised distributors for AS610-03SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS610-03SB often in real-time on the comparison pages.
What if I can't find stock of AS610-03SB?
You can fill out our help required form which you can use to request a quote for AS610-03SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.