Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection Type | Sealed |
Keying | Key Polarization A |
Number of Positions | 2 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Quantity (Size 16) | 2 |
Contact Layout Arrangement | 10 – 2 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | Without |
Polarization Code | A |
Mating Retention Type | Coupling Ring |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Product Type | Connector |
Shell Size | 10 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS610-02PA?
Additional datasheets, footprints and schematics for AS610-02PA are listed on our Part Details page. You can also find images and similar parts to AS610-02PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS610-02PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS610-02PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS610-02PA fall under?
The AS610-02PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS610-02PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS610-02PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS610-02PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS610-02PA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS610-02PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS610-02PA often in real-time on the comparison pages.
What if I can't find stock of AS610-02PA?
You can fill out our help required form which you can use to request a quote for AS610-02PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.