Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | With |
---|---|
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Factory Installed Backshell | No |
Number of Positions | 6 |
Preloaded | No |
Keying | Key Polarization N |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 8 – 35 |
Contact Type | Socket |
Wire Size | 22AWG |
Mating Retention Type | Coupling Ring |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 8 |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Circular Connector, Plug, 8-35, Cable | Newark Electronics |
AS Series Plug 6 Contacts 8 Shell Size Socket Contact Straight | Avnet America |
Where can I find additional details, specifications and documents for a AS608-35SN-903M?
Additional datasheets, footprints and schematics for AS608-35SN-903M are listed on our Part Details page. You can also find images and similar parts to AS608-35SN-903M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS608-35SN-903M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS608-35SN-903M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS608-35SN-903M fall under?
The AS608-35SN-903M is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS608-35SN-903M when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS608-35SN-903M you can contact the distributor directly for product support, shipping queries etc.
Is the AS608-35SN-903M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS608-35SN-903M have stock available?
Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for AS608-35SN-903M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS608-35SN-903M often in real-time on the comparison pages.
What if I can't find stock of AS608-35SN-903M?
You can fill out our help required form which you can use to request a quote for AS608-35SN-903M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.