Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 6 |
Keying | Key Polarization A |
Contact Type | Pin |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 7 – 35 |
Wire Size | 22AWG |
Assembly Length | 23mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Sealable | Yes |
Shell Size | 7 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Plug |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS607-35PA?
Additional datasheets, footprints and schematics for AS607-35PA are listed on our Part Details page. You can also find images and similar parts to AS607-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS607-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS607-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS607-35PA fall under?
The AS607-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS607-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS607-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS607-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS607-35PA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS607-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS607-35PA often in real-time on the comparison pages.
What if I can't find stock of AS607-35PA?
You can fill out our help required form which you can use to request a quote for AS607-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.