Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.28
|
10
in stock
|
Buy Now | |
Sager
from US$35.15
|
737
in stock
|
Buy Now | |
Newark Electronics
from US$36.93
|
10
in stock
|
Buy Now | |
element14
from US$37.06
|
10
in stock
|
Buy Now | |
RS Americas
from US$35.76
|
9
in stock
|
Buy Now | |
Future Electronics
from US$39.27
|
-
|
Buy Now | |
Relay Specialties
from US$35.85
|
-
|
Buy Now |
Length | 26" |
---|---|
Extended Length | 45m |
Bearing Style | Ball |
Carrying Capacity | 70lb |
Product Range | - |
Body Material | Zinc-Plated Steel Alloy |
Enclosure Material | Steel |
Length of Slide | 26" |
Slide Travel | 19" |
Telescoping Slide, 26In, Steel | Newark Electronics |
TELESCOPING SLIDE, 26IN, STEEL | element14 |
Sliding Mechanism, Steel, 70 lbs., 26 in., 1.39 in., 0.38 in., Zinc Plated | Bud Industries AS-5004-A | RS Americas |
Steel Zinc Plated Sliding Mechanism Rack Mounting Brackets | Future Electronics |
SLIDE_ 3/4 EXT_ 26 (PR) | Relay Specialties |
Where can I find additional details, specifications and documents for a AS-5004-A?
Additional datasheets, footprints and schematics for AS-5004-A are listed on our Part Details page. You can also find images and similar parts to AS-5004-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-5004-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-5004-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-5004-A fall under?
The AS-5004-A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to AS-5004-A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-5004-A you can contact the distributor directly for product support, shipping queries etc.
Is the AS-5004-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS-5004-A have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AS-5004-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-5004-A often in real-time on the comparison pages.
What if I can't find stock of AS-5004-A?
You can fill out our help required form which you can use to request a quote for AS-5004-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.