Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.34
|
28
in stock
|
Buy Now | |
Sager
from US$31.75
|
1,137
in stock
|
Buy Now | |
Newark Electronics
from US$34.15
|
28
in stock
|
Buy Now | |
element14
from US$33.49
|
28
in stock
|
Buy Now | |
RS Americas
from US$32.32
|
8
in stock
|
Buy Now | |
Future Electronics
from US$35.49
|
-
|
Buy Now | |
Relay Specialties
from US$32.39
|
-
|
Buy Now |
Length | 20" |
---|---|
Extended Length | 35" |
Bearing Style | Ball |
Carrying Capacity | 92lb |
Product Range | - |
Body Material | Zinc-Plated Steel Alloy |
Enclosure Material | Steel |
Extended Slide Length - Imperial | 35" |
Telescoping Slide, 20In, Steel | Newark Electronics |
TELESCOPING SLIDE, 20IN, STEEL | element14 |
Sliding Mechanism, Steel, 92 lbs., 20 in., 1.39 in., 0.38 in., Zinc Plated | Bud Industries AS-5002-A | RS Americas |
TELESCOPING SLIDE 20IN STEEL Length:20 Extended Length:35m Bearing" | Future Electronics |
SLIDE_ 3/4 EXT_ 20 (PR) | Relay Specialties |
Where can I find additional details, specifications and documents for a AS-5002-A?
Additional datasheets, footprints and schematics for AS-5002-A are listed on our Part Details page. You can also find images and similar parts to AS-5002-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-5002-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-5002-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-5002-A fall under?
The AS-5002-A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to AS-5002-A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-5002-A you can contact the distributor directly for product support, shipping queries etc.
Is the AS-5002-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS-5002-A have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AS-5002-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-5002-A often in real-time on the comparison pages.
What if I can't find stock of AS-5002-A?
You can fill out our help required form which you can use to request a quote for AS-5002-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.