Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.35
Length | 16" |
---|---|
Extended Length | 28m |
Bearing Style | Ball |
Carrying Capacity | 120lb |
Product Range | - |
Body Material | Zinc-Plated Steel Alloy |
Enclosure Material | Steel |
Length of Slide | 16" |
Slide Travel | 12" |
Telescoping Slide, 16In, Steel | Newark Electronics |
Sliding Mechanism, Steel, 120 lbs., 16 in., 1.39 in., 0.38 in., Zinc Plated | Bud Industries AS-5001-A | RS Americas |
SLIDE_ 3/4 EXT_ 16 (PR) | Relay Specialties |
Where can I find additional details, specifications and documents for a AS-5001-A?
Additional datasheets, footprints and schematics for AS-5001-A are listed on our Part Details page. You can also find images and similar parts to AS-5001-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-5001-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-5001-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-5001-A fall under?
The AS-5001-A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to AS-5001-A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-5001-A you can contact the distributor directly for product support, shipping queries etc.
Is the AS-5001-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS-5001-A have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Relay Specialties have stock available or on a lead time for AS-5001-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-5001-A often in real-time on the comparison pages.
What if I can't find stock of AS-5001-A?
You can fill out our help required form which you can use to request a quote for AS-5001-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.