Status: | Unknown |
---|---|
Series: | SCOPEMETER 190 Series |
RoHS: | Compliant |
Prices starting from US$76.77
Product Range | SCOPEMETER 190 Series |
---|---|
Accessory Type | Probe Accessory Extension Set |
For Use With | Fluke VPS400 Series Probes |
RoHS Compliant | Yes |
Probe acc ext set for VPS400 probes | RS |
Fluke Probe Accessory Kit, VPS400 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Plug Hole Dia - Imperial | 4.62" |
---|---|
Plug Hole Dia - Metric | 117mm |
IP Rating | IP66 |
NEMA Rating | NEMA 3R, 4, 4X, 12, 13 |
Enclosure Material | Steel |
Hole Diameter | 117mm |
Mounting Hole Dia | 4.62" |
RoHS Compliant | Yes |
Hole Seal, Steel, 117Mm | Newark Electronics |
Hole Seal | Carlton-Bates |
Enclosure Accessories, Hole Plug, For 4-In Conduit, 5.12 Dia., Steel, Gray | nVent HOFFMAN AS400 | RS Americas |
Where can I find additional details, specifications and documents for a AS400?
Additional datasheets, footprints and schematics for AS400 are listed on our Part Details page. You can also find images and similar parts to AS400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS400 fall under?
The AS400 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead / Probe Kits.
Can I view similar or alternative parts?
You can view similar parts to AS400 when available in the Test Lead / Probe Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS400 you can contact the distributor directly for product support, shipping queries etc.
Is the AS400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS400 have stock available?
Authorised distributors including TestEquity, Newark Electronics, Carlton-Bates, RS and RS Americas have stock available or on a lead time for AS400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS400 often in real-time on the comparison pages.
What if I can't find stock of AS400?
You can fill out our help required form which you can use to request a quote for AS400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.