Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | Cord |
---|---|
Circumference Max | - |
Lead Length | 6ft |
Wristband Colour | Blue |
Ground Terminals | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Varistor + Rc 200-240Vac |Carlo Gavazzi AS-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a AS3?
Additional datasheets, footprints and schematics for AS3 are listed on our Part Details page. You can also find images and similar parts to AS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS3 fall under?
The AS3 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to AS3 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS3 you can contact the distributor directly for product support, shipping queries etc.
Is the AS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS3 have stock available?
Authorised distributors including Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for AS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS3 often in real-time on the comparison pages.
What if I can't find stock of AS3?
You can fill out our help required form which you can use to request a quote for AS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.